EN
  • EN
  • DE
  • IT

BTS50101EKBXUMA1

Part No BTS50101EKBXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 DSO-14 / Power Switch/Driver 1:1 N-Channel 10A PG-DSO-14-47-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Infineon Technologies
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5V ~ 28V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 10A
Rds On (Typ) 10mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package PG-DSO-14-47-EP
Case / Package 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Base Product Number BTS50101
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BTS50101EKBXUMA1DKR,SP000865466,BTS50101EKBXUMA1-ND,BTS50101EKBXUMA1TR,INFINFBTS50101EKBXUMA1,BTS50101EKBXUMA1CT,2156-BTS50101EKBXUMA1
Standard Package 2,500
Win Source Part Number 1324672-BTS50101EKBXUMA1
Ultra Librarian 3D Model Ultra Librarian BTS50101EKBXUMA1 CAD Model

Description

The Infineon Technologies BTS50101EKBXUMA1 is a power distribution switch and load driver IC.

  • Output Type: N-channel
  • Applications: Automotive, industrial, and consumer electronics
  • Output: Single
  • Voltage Load: 5V to 28V
  • Mounting: Surface Mount
  • Package: 14-SOIC (0.154", 3.90mm Width) Exposed Pad
  • Voltage Supply: Not required
  • Temperature Range: -40°C to 150°C (TJ)

You May Also Be Interested in

STMicroelectronics
4-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver
Lowest to $21.3474
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 8DFN
Lowest to $1.1963
Microchip Technology
4 BIT PARALLEL-INPUT LATCHED DRI
Lowest to $6.0631
ON Semiconductor
IC PWR DRIVER N-CHAN 1:1 8SOIC
Lowest to $2.2155
Texas Instruments
DUAL PCMCIA POWER INTERFACE CONT / Power Switch/Driver
Lowest to $8.5934
Nisshinbo Micro Devices Inc.
NCH LOAD SWITCH IC / Power Switch/Driver
Lowest to $0.6427
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $0.9580
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 10WSON / Power Switch/Driver 1:1 N-Channel 4A 10-WSON (3x2)
Lowest to $0.8003
Microchip Technology
IC PWR SWITCH BIPOLAR 1:1 8SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.5956 $64.8900
61+ $2.1298 $129.9178
95+ $2.0633 $196.0135
130+ $1.9967 $259.5710
168+ $1.9302 $324.2736
225+ $1.7305 $389.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess