EN
  • EN
  • DE

BTS6510

Part No BTS6510
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart Highside High Current Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155617-BTS6510
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTS6510 CAD Model

Description

The BTS6510 is a single-channel high-side power switch manufactured by Infineon Technologies. It's part of their PROFET+ family, designed for automotive and industrial applications requiring robust protection and diagnostic features. This smart high-side power switch offers enhanced functionality compared to standard discrete solutions, providing increased system reliability and reduced component count.

Applications

  • Automotive Lighting: Headlights, taillights, brake lights, and indicator lights.
  • Body Control Modules (BCM): Controlling various loads within the vehicle, such as door locks, window lifters, and wipers.
  • Heating Systems: Controlling heating elements in automotive applications.
  • Industrial Automation: Driving inductive loads such as valves, relays, and actuators.
  • Power Distribution: Intelligent power distribution in various electronic systems.

Features

  • Overload Protection: Protects the switch and the connected load from excessive current draw.
  • Short Circuit Protection: Rapidly shuts off the switch in case of a short circuit to prevent damage.
  • Overtemperature Protection: Disables the switch when the junction temperature exceeds a safe limit.
  • Open Load Detection: Detects if the load is disconnected or missing.
  • Reverse Polarity Protection: Prevents damage to the switch in case of reverse polarity connection.
  • Current Limitation: Limits the current flowing through the switch to a safe level.
  • Diagnostic Feedback: Provides diagnostic information to the microcontroller, such as overload, short circuit, and overtemperature status.
  • Logic Level Input: Compatible with standard microcontroller logic levels.
  • PWM Capability: Allows for pulse-width modulation control of the load.

Benefits

  • Increased System Reliability: Comprehensive protection features prevent damage and ensure reliable operation.
  • Reduced Component Count: Integrated functionality reduces the number of external components required.
  • Simplified Design: Easier to design and implement compared to discrete solutions.
  • Improved Diagnostic Capabilities: Provides valuable diagnostic information for troubleshooting and maintenance.
  • Enhanced Safety: Protection features enhance the safety of the system and prevent potential hazards.
  • High Efficiency: Low on-resistance minimizes power dissipation and improves efficiency.

Technical Specifications

The BTS6510 typically operates within a voltage range of 4.5V to 36V. Its on-resistance (RDS(on)) is typically in the milliohm range, ensuring efficient power transfer. It can handle continuous currents of several amperes, depending on the operating conditions and package. Detailed specifications can be found in the Infineon BTS6510 datasheet.

The device is often available in a PG-DSO-8 package, which is a small and robust surface-mount package suitable for automotive applications. The integrated protection and diagnostic features, combined with its compact size, make the BTS6510 an ideal choice for a wide range of automotive and industrial applications requiring robust and reliable high-side power switching.

You May Also Be Interested in

Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess