EN
  • EN
  • DE
  • IT

BTS70081EPZXUMA1

Part No BTS70081EPZXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PROFET PG-TSDSO-14  /  Power Switch/Driver 1:1 N-Channel 10A PG-TDSO-14-11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Infineon Technologies
Series Automotive, AEC-Q100, PROFET®
Package Tape & Reel (TR)
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 6V ~ 18V
Supply Voltage - Operating Not Required
Current - Output (Max) 10A
Rds On (Typ) 9mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PG-TDSO-14-11
Package / Case 14-SOIC (0.154", 3.90mm Width) Exposed Pad
REACH Status REACH Unaffected
Other Names 448-BTS70081EPZXUMA1TR,SP002746778
Standard Package 3,000
Win Source Part Number 1049958-BTS70081EPZXUMA1
Ultra Librarian 3D Model Ultra Librarian BTS70081EPZXUMA1 CAD Model

Description

The BTS70081EPZXUMA1 is an automotive high-side power distribution switch from Infineon Technologies.

  • Output Current (Max): 10A
  • Load Voltage (Max): 18V
  • On-Resistance: 9mOhm
  • Switch: Non-Inverting
  • Package: 14-SOIC package with an exposed pad
  • Packaging: Tape and reel
  • Fault Protection: Over Current, Over Temperature, Over Voltage, and Short Circuit protection
  • Category: PMIC - power distribution switches, load drivers
  • Series: PROFET series

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NCH LOAD SWITCH IC / Power Switch/Driver
Lowest to $0.6427
STMicroelectronics
LINEAR IC'S
Lowest to $5.7319
ON Semiconductor
LOW SIDE DRVR W/TEMP CURR LIMIT
Lowest to $0.1861
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $2.3895
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 DPAK
Lowest to $0.1717
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Power Switch/Driver
Lowest to $5.2372
Microchip Technology
IC PWR SWITCH BIPOLAR 1:1 8DIP
Lowest to $65.1941
ON Semiconductor
IC PWR DRIVER P-CHAN 2:1 31PQFN
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 8DFN
Lowest to $1.1963

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9424 $67.9840
85+ $1.5938 $135.4730
130+ $1.5439 $200.7070
175+ $1.4941 $261.4675
225+ $1.4444 $324.9900
300+ $1.2949 $388.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess