EN
  • EN
  • DE

BTS941E3062A

Part No BTS941E3062A
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049968-BTS941E3062A
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTS941E3062A CAD Model

Description

The BTS941E3062A is a smart high-side power switch from Infineon Technologies. This device belongs to the PROFET (PROtected FET) family and is designed for automotive and industrial applications where robust protection and reliable switching are essential.

Applications

  • Automotive body control modules
  • Actuator control in vehicles (e.g., wipers, lights)
  • Power distribution in automotive applications
  • Industrial automation systems
  • Replacement of electromechanical relays

Features

  • Overload protection: Protects the switch from damage due to excessive current draw.
  • Short-circuit protection: Quickly shuts down the switch in the event of a short circuit.
  • Overtemperature protection: Disables the switch to prevent thermal damage if the temperature exceeds a safe limit.
  • Current limitation: Limits the current during overload conditions.
  • Diagnostic feedback: Provides status information about the switch's operating condition.
  • Logic Level Input: Compatible with standard microcontroller logic levels.
  • PWM Capability: Suitable for use in pulse width modulation (PWM) applications.
  • Reverse polarity protection: Protects the device against damage from reverse polarity connection.

Benefits

  • Enhanced system reliability: Integrated protection features improve system robustness.
  • Simplified circuit design: The integrated protection and diagnostic functions reduce the need for external components.
  • Improved safety: Short-circuit and overtemperature protection enhance overall system safety.
  • Reduced power consumption: Low on-resistance minimizes power dissipation.
  • Improved diagnostics: Status feedback allows for rapid fault detection and troubleshooting.

Additional Details

The BTS941E3062A features a low on-state resistance (RDS(on)), which reduces power loss and minimizes heat generation during operation. It is typically available in a PG-DSO-8 package for surface mount assembly. This device operates over a wide voltage range, typically from 8V to 36V, making it suitable for various automotive and industrial power systems. The diagnostic feedback typically includes status signals for overload, short-circuit, and overtemperature conditions. These signals enable a microcontroller to monitor the switch's status and take appropriate actions in case of a fault. The integrated clamp protects the device against overvoltage. Its robustness and comprehensive protection capabilities make it a good choice for high-side switching in automotive and industrial environments.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess