EN
  • EN
  • DE

BUZ73ALH

Part No BUZ73ALH
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Description Mosfet N-ch 200V 5.5A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220-3
Continuous Drain Current (ID) 5.5 A
Drain to Source Breakdown Voltage 200 V
Drain to Source Resistance 600 mΩ
Drain to Source Voltage (Vdss) 200 V
Element Configuration Single
Fall Time 40 ns
Gate to Source Voltage (Vgs) 20 V
Halogen Free Halogen Free
Input Capacitance 840 pF
Maximum Operating Temperature 150 °C
Max Power Dissipation 40 W
Min Operating Temperature -55 °C
Number of Pins 3
Power Dissipation 40 W
Radiation Hardening No
Rds On Max 600 mΩ
Rise Time 60 ns
RoHS Compliant
Turn-Off Delay Time 100 ns
Turn-On Delay Time 15 ns
Win Source Part Number 1050121-BUZ73ALH
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUZ73ALH CAD Model

Description

The Infineon Technologies BUZ73ALH is a single N-Channel MOSFET with a drain-source voltage of 200V and a continuous drain current of 5.5A.

  • Drain-Source Voltage: 200V
  • Continuous Drain Current: 5.5A
  • Maximum Power Dissipation: 40W
  • Maximum Gate-Source Voltage: 20V
  • Gate-Source Threshold Voltage: 2V @ 14μA
  • Maximum Gate Charge: 840pF
  • Maximum Rds On: 600mΩ
  • Package: TO-220-3
  • Operating Temperature Range: -55°C to 150°C
  • Halogen-Free: Yes

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess