EN
  • EN
  • DE

C165LFHAFXUMA1

Part No C165LFHAFXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 100TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features C166 series Microcontroller IC 16-Bit 20MHz - ROMless P-TQFP-100
Manufacturer Infineon Technologies
Series C16xx
Package Reel - TR
Part Status Obsolete
Core Processor C166
Core Size 16-Bit
Speed 20MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 77
Program Memory Type ROMless
Supply Voltage 4.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package P-TQFP-100
Family Name SA*C165
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number SAF-C165-LFHATR, SAF-C165-LFHAINCT-ND, SAF-C165-LFHAINCT, C165LFHAFXUMA1CT, SAFC165LFHA, SAF-C165-LFHACT, SAFC165LFHAXT, SAF-C165-LFHAINTR-ND, SP000011631, C165LFHAFXUMA1DKR, SAF-C165-LFHATR-ND, SAF-C165-LFHACT-ND, SAF-C165-LFHA, C165LFHAFXUMA1TR, SAF-C165-LFHAINDKR-ND, SAF-C165-LF HA, SAF-C165-LFHAINTR, SAF-C165-LFHAINDKR, F165LFHAXT
Quantity per package 1400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933005-C165LFHAFXUMA1
Ultra Librarian 3D Model Ultra Librarian C165LFHAFXUMA1 CAD Model

Description

The Infineon Technologies C165LFHAFXUMA1 is a C166 series microcontroller IC 16-bit 20MHz - ROMless P-TQFP-100 package.

  • Status: It is an obsolete product with an operating temperature range of -40°C to 85°C (TA).
  • Applications: The C165LFHAFXUMA1 is ideal for various applications like automotive, industrial, and consumer.
  • Processor: The device has a core processor of C166 and a core size of 16-bit.
  • Voltage: It has a supply voltage of 4.5V to 5.5V and a number of I/O of 77.
  • Performance: The C165LFHAFXUMA1 is a reliable device that offers excellent performance and connectivity features.
  • Other: The device has an ECCN of EAR99 and a popularity of High.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess