EN
  • EN
  • DE

CS448T

Part No CS448T
Manufacturer Infineon Technologies
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL TRUETOUCH / Touchscreen Controller Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers
Mfr Infineon Technologies
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Touchscreen -
Resolution (Bits) -
Interface -
Voltage Reference -
Voltage - Supply -
Temperature Range - Operating -
Mounting Type -
Package / Case -
Supplier Device Package -
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 2,500 pcs
Win Source Part Number 1381825-CS448T
Ultra Librarian 3D Model Ultra Librarian CS448T CAD Model

Description

The CS448T is a capacitive touch screen controller manufactured by Infineon Technologies. It is designed to interface with capacitive touch sensors, enabling touch-based input in various electronic devices. This controller provides accurate touch detection and supports multi-touch gestures, making it suitable for modern user interfaces.

Applications

  • Mobile Phones: Touchscreen control for user interface navigation and input.
  • Tablets: Enables touch-based interaction for applications and games.
  • Industrial Control Panels: Providing a user-friendly interface for machine control.
  • Automotive Infotainment Systems: Touchscreen control for navigation, audio, and other functions.
  • Point-of-Sale (POS) Terminals: Touch-based input for transactions.

Features

  • Capacitive Touch Sensing: Detects touch events based on changes in capacitance.
  • Multi-Touch Support: Allows for simultaneous detection of multiple touch points.
  • Gesture Recognition: Supports various touch gestures, such as swiping, pinching, and rotating.
  • Low Power Consumption: Designed for energy-efficient operation.
  • I2C Interface: Communicates with the host processor via a standard I2C interface.
  • High Sensitivity: Provides accurate touch detection even with light touch.
  • Noise Immunity: Robust performance in noisy environments.

Benefits

  • Intuitive User Interface: Enables natural and intuitive touch-based interaction.
  • Enhanced User Experience: Provides a responsive and accurate touch experience.
  • Simplified System Design: Reduces component count and board complexity.
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Robust Performance: Reliable operation in various environments.

Additional Details

The CS448T typically operates from a low voltage supply and communicates with the host processor via an I2C interface. The controller's sensitivity can be adjusted to optimize performance for different touch sensor designs. It supports various touch gestures, allowing for a rich and intuitive user interface. The device's noise immunity ensures reliable operation in noisy environments. Firmware updates can be used to improve performance and add new features. Infineon provides drivers and software libraries to facilitate integration. Package type is typically a small surface mount package.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $14.0652
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $80.0000
Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Semtech Corporation
Need more? Email Us
Cypress Semiconductor Corp
Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Infineon Technologies
Touchscreen Controller Interface
Need more? Email Us
Cypress Semiconductor Corp
Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Infineon Technologies
Touchscreen Controller Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,117 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess