EN
  • EN
  • DE
  • IT

CY3210-PLOC10

Part No CY3210-PLOC10
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Embedded - MCU, DSP
Description PSOC WITH C COMPILER EVAL BRD / PSoC® PSoC with C Compiler PSoC® M8C MCU 8-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Infineon Technologies
Series PSoC®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor M8C
Platform PSoC with C Compiler
Utilized IC / Part PSoC®
Mounting Type Socket
Contents Board(s) , Cable(s) , LCD, Power Supply, Accessories, MiniProg Programmer
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348038-CY3210-PLOC10
Ultra Librarian 3D Model Ultra Librarian CY3210-PLOC10 CAD Model

Description

The Infineon Technologies 1348038-CY3210-PLOC10 is an evaluation board designed for MCU and DSP based embedded systems. It is a part of the PSoC® series and comes with an M8C core processor.

  • Series: PSoC®
  • Core Processor: M8C
  • Mounting Type: socket
  • Package: box
  • Standard Package: 1
  • Package Contents: board(s), cable(s), LCD, power supply, accessories, and MiniProg programmer
  • REACH: unaffected
  • RoHS: non-compliant

You May Also Be Interested in

Microchip Technology
SAM9X60-CURIOSITY / SAM9X60 Curiosity SAM9 ARM926EJ-S MPU Embedded Evaluation Board
Need more? Email Us
Microchip Technology
KIT EVAL XPLAINED ATXMEGA256A3BU
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G431RB EVAL BRD
Lowest to $48.8956
NXP / Nexperia
LPCXPRESSO LPC55S6X EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Silicon Labs
EFM8 BB52 EXPLORER KIT
Need more? Email Us
Microchip Technology
XMEGA-A1 XPLAINED ATXMEGA128A1
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F410RB EVAL BRD
Lowest to $27.9138

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess