EN
  • EN
  • DE
  • IT

CY7C63803-SXCT

Part No CY7C63803-SXCT
Manufacturer Infineon Technologies
Catalog Interface - Controllers
Description IC USB PERIPHERAL CTRLR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Infineon Technologies
Series enCoRe™II
Package Tape & Reel
Product Status Obsolete
Programmable Verified
Protocol USB
Function Controller
Interface GPIO, SPI
Standards USB 2.0
Voltage - Supply 4V ~ 5.5V
Current - Supply 40mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CY7C63803
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A3
HTSUS 8542.31.0001
Win Source Part Number 867776-CY7C63803-SXCT
Ultra Librarian 3D Model Ultra Librarian CY7C63803-SXCT CAD Model

Description

The CY7C63803-SXCT is a controller integrated circuit from Infineon Technologies.

  • Series: enCoRe™II
  • Interface: USB
  • Standard: USB 2.0
  • Voltage Supply: 4V to 5.5V
  • Package: 16-SOIC
  • Operating Temperature: 0°C to 70°C
  • Interfaces: GPIO and SPI
  • Programmable: Yes
  • Standard Package: 2,500 pieces

You May Also Be Interested in

SMSC Corporation
4-PORT USB 2.0 HUB CONTROLLER / Interface
Need more? Email Us
NXP / Nexperia
SMARTCHARG PROTOC CONTR QC4 / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC FLASH MEM CARD BRIDGE / Interface
Lowest to $18.2799
Renesas Electronics America
BUS CONTROLLER, CMOS, PQFP120 / Interface
Need more? Email Us
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC
Lowest to $2.8504
SMSC Corporation
USB2.0 COMPATIBLE 7-PORT HUB / Interface
Lowest to $5.5027
Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 16-TSSOP
Lowest to $16.4520
Texas Instruments
ANALOG INTERFACE / Interface
Lowest to $2.6599
Microchip Technology
IC USB CONTROLLER 128TQFP
Lowest to $35.0358

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8570 $57.1400
48+ $2.3442 $112.5216
74+ $2.2709 $168.0466
102+ $2.1977 $224.1654
132+ $2.1244 $280.4208
177+ $1.9047 $337.1319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess