EN
  • EN
  • DE

USB20H04-JT

Part No USB20H04-JT
Manufacturer SMSC Corporation
Catalog Interface - Controllers
Description 4-PORT USB 2.0 HUB CONTROLLER / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr SMSC Corporation
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 93 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 396387-USB20H04-JT
Ultra Librarian 3D Model Ultra Librarian USB20H04-JT CAD Model

Description

The USB20H04-JT is an integrated circuit (IC) belonging to the Interface - Controllers category.

  • Application: USB (Universal Serial Bus) interface applications
  • Manufacturer: SMSC Corporation
  • Series: Unspecified
  • Package: Bulk
  • Standard Package Quantity: 93 pieces
  • Programmability: Not been verified
  • ECCN: EAR99
  • Counterfeit Risk: 55%
  • MSL Level: 3
  • Floor Life: 168 hours
  • REACH Status: Unaffected
  • HTSUS Code: 8542.39.0001
  • Product Status: Active

You May Also Be Interested in

Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess