EN
  • EN
  • DE
  • IT

CY7C65642-48AXC

Part No CY7C65642-48AXC
Manufacturer Infineon Technologies
Catalog Interface - Controllers
Description IC USB HUB CTRLR 4PORT LP 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Infineon Technologies
Series HX2VL TetraHub™
Package Tray
Product Status Active
Programmable Not Verified
Protocol USB
Function Controller
Interface I2C, SPI
Standards USB 2.0
Voltage - Supply 3.15V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-LQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number CY7C65642
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.31.0001
Win Source Part Number 583027-CY7C65642-48AXC
Ultra Librarian 3D Model Ultra Librarian CY7C65642-48AXC CAD Model

Description

The CY7C65642-48AXC is an integrated circuit controller from Infineon Technologies.

  • Series: HX2VL TetraHub™
  • Application: USB Interface
  • Standards: USB 2.0
  • Voltage Supply: 3.15V to 5.25V
  • Package / Case: 48-LQFP
  • Operating Temperature: 0°C to 70°C
  • Interface: I2C and SPI
  • Standard Package: 250 pieces
  • Programmable: No
  • Verified Programmability: No

You May Also Be Interested in

Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 16-TSSOP
Lowest to $16.4520
Epson Electronics America Inc-Semiconductor Div
IC NETWORK CONTROLLER / Interface
Need more? Email Us
Zilog
IC 4MHZ Z80 NMOS SIO/2 40-DIP / Interface
Lowest to $3.4947
SMSC Corporation
USB2.0 COMPATIBLE 7-PORT HUB / Interface
Lowest to $5.5027
Microchip Technology
IC INTERFACE TRANSCEIVER SMD / Interface
Lowest to $18.2799
Microchip Technology
IC CAN CONTROLLER W/SPI 18SOIC
Lowest to $1.8902
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $16.1242
Microchip Technology
IC USB CONTROLLER 128TQFP
Lowest to $35.0358
Texas Instruments
IC PC CARD CNTRLR 144-QFP
Lowest to $71.3665

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0197 $60.2364
28+ $4.1188 $115.3264
43+ $3.9901 $171.5743
59+ $3.8614 $227.8226
76+ $3.7326 $283.6776
101+ $3.3466 $338.0066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess