EN
  • EN
  • DE
  • IT

CY8CKIT-030

Part No CY8CKIT-030
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Embedded - MCU, DSP
Description PSOC 3 EVAL BRD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Infineon Technologies
Series PSOC® 3
Package Box
Product Status Obsolete
Type MCU 8-Bit
Core Processor 8051
Utilized IC / Part PSoC® 3
Mounting Type Fixed
Contents Board(s), Cable(s), LCD
Board Type Evaluation Platform
Suggested Programming Environment PSoC Creator/Programmer
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.2000
Win Source Part Number 916559-CY8CKIT-030
Ultra Librarian 3D Model Ultra Librarian CY8CKIT-030 CAD Model

Description

The 916559-CY8CKIT-030 is a development board kit designed for evaluation of embedded MCU and DSP applications.

  • Series: PSOC® 3
  • MCU: 8-bit
  • Core Processor: 8051
  • Includes: Board(s), Cable(s), LCD Display
  • Mounting Type: Fixed
  • Package: Box
  • Operating System/Platform: Not Specified
  • ECCN: EAR99
  • Manufacturer: Infineon Technologies
  • Status: Obsolete
  • Programming Environment: PSoC Creator/Programmer

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess