EN
  • EN
  • DE

CY90F947APFR-GS-SPE1

Part No CY90F947APFR-GS-SPE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description MCD AUTO MCU 100QFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY90F947
Standard Package 66
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1348092-CY90F947APFR-GS-SPE1
Ultra Librarian 3D Model Ultra Librarian CY90F947APFR-GS-SPE1 CAD Model

Description

The CY90F947APFR-GS-SPE1 is a 16-bit microcontroller manufactured by Infineon Technologies, belonging to the Traveo™ family. It's designed for automotive applications, offering advanced features for body control, networking, and safety systems.

Applications

  • Body Control Modules (BCM): Manages various vehicle functions such as lighting, wipers, and door locks.
  • Gateway Control: Facilitates communication between different networks within the vehicle (e.g., CAN, LIN).
  • Instrument Cluster: Drives the display and provides information to the driver.
  • HVAC (Heating, Ventilation, and Air Conditioning) Control: Controls the climate control system.
  • Automotive Safety Systems: Can be part of airbag control or other safety-critical functions.

Features

  • 16-bit CPU Core: Offers efficient processing capabilities for automotive tasks.
  • Flash Memory: Embedded flash memory for program storage and data logging.
  • RAM: Internal RAM for runtime data storage and manipulation.
  • CAN (Controller Area Network): Supports CAN communication for robust in-vehicle networking.
  • LIN (Local Interconnect Network): Supports LIN communication for cost-effective peripheral control.
  • Timers: Multiple timers for precise timing control and PWM generation.
  • A/D Converters (ADC): Analog-to-digital converters for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output pins for controlling external devices.

Benefits

  • High Performance: Provides processing power for complex automotive applications.
  • Robust Communication: CAN and LIN support ensures reliable in-vehicle networking.
  • Functional Safety: Designed with safety features to meet automotive safety standards.
  • Low Power Consumption: Optimized for low power operation to reduce battery drain.
  • Scalability: Part of the Traveo™ family, offering scalability for different automotive requirements.

Additional Details

The CY90F947APFR-GS-SPE1 typically includes multiple CAN channels, LIN channels, and a number of ADC inputs. It supports various communication protocols and security features. Detailed specifications, including clock frequency, memory sizes, and specific pin assignments, can be found in the official Infineon datasheet for this part. It's crucial to consult the datasheet for complete electrical characteristics, pinout diagrams, and safety-related information.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess