EN
  • EN
  • DE

CY91248SZPFV-GS-193E1

Part No CY91248SZPFV-GS-193E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU FLASH LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91248
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347674-CY91248SZPFV-GS-193E1
Ultra Librarian 3D Model Ultra Librarian CY91248SZPFV-GS-193E1 CAD Model

Description

The CY91248SZPFV-GS-193E1 is a microcontroller from Infineon Technologies' Traveo™ II family. These microcontrollers are designed for automotive applications, focusing on performance, security, and advanced networking capabilities. This specific part number identifies a particular configuration with specific memory sizes, peripherals, and packaging.

Applications:

  • Automotive Body Control Modules: Manages vehicle body functions such as lighting, wipers, door locks, and power windows.
  • Gateway Control Units: Facilitates communication between different automotive networks (e.g., CAN, LIN, Ethernet).
  • Advanced Driver-Assistance Systems (ADAS): Supports ADAS functionalities such as sensor fusion and control algorithms (depending on the specific features of this configuration).
  • Hybrid and Electric Vehicle (HEV/EV) Control: Can be used in various control systems within HEVs and EVs, such as battery management or motor control.
  • Instrument Clusters: Drives high-resolution displays and manages communication with the vehicle's central control system.

Features:

  • ARM Cortex-M7 Core: Offers high performance for demanding automotive applications.
  • Integrated Flash Memory: Provides on-chip storage for program code and data, eliminating the need for external memory in many cases.
  • SRAM: Provides fast access memory for runtime data storage.
  • Connectivity: Offers a variety of communication interfaces, including CAN FD, Ethernet, LIN, and SPI.
  • Security Features: Incorporates hardware security modules (HSMs) for secure boot, secure communication, and data protection.
  • Functional Safety: Designed with features to support ASIL-B or higher safety levels, depending on the application.
  • Peripherals: Includes ADC (Analog-to-Digital Converter), DAC (Digital-to-Analog Converter), timers, and PWM (Pulse-Width Modulation) units.

Benefits:

  • High Performance: The ARM Cortex-M7 core allows for complex calculations and real-time control.
  • Enhanced Security: Hardware security features protect against unauthorized access and tampering.
  • Advanced Networking: CAN FD and Ethernet interfaces enable high-speed communication within the vehicle.
  • Functional Safety: Features to support functional safety standards make it suitable for safety-critical applications.
  • Reduced System Cost: Integration of memory and peripherals reduces the need for external components.

Technical Specifications (Typical):

  • CPU Core: ARM Cortex-M7
  • Flash Memory: Varies depending on the specific configuration, ranging from several hundred KB to multiple MB.
  • SRAM: Varies depending on the configuration.
  • Operating Voltage: Typically 3.3V or 5V.
  • Operating Temperature Range: -40°C to +125°C (Automotive Temperature Grade).
  • Package Type: QFP (Quad Flat Package) or similar surface-mount package (the SZPFV part of the name likely indicates the specific package type).
  • Communication Interfaces: CAN, CAN FD, Ethernet, LIN, SPI, UART.

Note: Refer to the official Infineon Technologies datasheet for CY91248SZPFV-GS-193E1 for the most accurate and detailed specifications, pinout diagrams, and application notes.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess