EN
  • EN
  • DE

CY91F464AAPMCR-GSE2

Part No CY91F464AAPMCR-GSE2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU AUTO 100LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91F464
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347582-CY91F464AAPMCR-GSE2
Ultra Librarian 3D Model Ultra Librarian CY91F464AAPMCR-GSE2 CAD Model

Description

The CY91F464AAPMCR-GSE2 is a microcontroller manufactured by Infineon Technologies. It belongs to a family of embedded microcontrollers designed for a wide range of applications demanding efficient processing and control.

Applications

  • Automotive systems (e.g., engine control, body control, dashboard control)
  • Industrial automation (e.g., motor control, sensor interfaces, programmable logic controllers)
  • Consumer electronics (e.g., home appliances, smart devices, remote controls)
  • Medical devices (e.g., patient monitoring, diagnostic equipment, drug delivery systems)
  • Security systems (e.g., access control, intrusion detection, surveillance systems)

Features

  • High-performance CPU core: Offers efficient processing for real-time applications.
  • Integrated memory: Includes Flash memory for program storage and RAM for data storage.
  • Rich peripheral set: Equipped with timers, ADCs, DACs, communication interfaces (e.g., UART, SPI, I2C, CAN), and I/O ports.
  • Low-power consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Advanced security features: May include hardware encryption, secure boot, and memory protection.
  • Temperature range: Industrial temperature range for reliable operation in harsh environments.

Benefits

  • Improved system performance: High-performance CPU enables fast and responsive operation.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Enhanced system reliability: Robust design and industrial temperature range ensure reliable operation.
  • Lower power consumption: Energy-efficient design extends battery life in portable applications.
  • Faster time to market: Comprehensive development tools and software libraries simplify software development.

Additional Details

The CY91F464AAPMCR-GSE2 is typically available in a surface-mount package. The specific package type and pin count vary depending on the specific configuration. Detailed technical specifications, including clock speed, memory size, and peripheral configurations, can be found in the product datasheet available from Infineon Technologies.

This microcontroller often supports various development tools, including integrated development environments (IDEs), compilers, debuggers, and emulators, facilitating efficient software development and debugging. Software libraries and example code may also be available to accelerate application development.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess