EN
  • EN
  • DE

CY95010PMC-G-125FKE1

Part No CY95010PMC-G-125FKE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MM MCU 52LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY95010
Standard Package 320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347729-CY95010PMC-G-125FKE1
Ultra Librarian 3D Model Ultra Librarian CY95010PMC-G-125FKE1 CAD Model

Description

The CY95010PMC-G-125FKE1 is a microcontroller manufactured by Infineon Technologies. Details for this specific part number are limited, but generally, Infineon's CY95 series microcontrollers are designed for a range of embedded applications, focusing on automotive and industrial control systems.

Applications

  • Automotive Engine Control Units (ECU): Managing engine performance, fuel injection, and ignition timing.
  • Transmission Control Systems: Controlling gear shifting and optimizing transmission efficiency.
  • Industrial Motor Control: Controlling the speed and torque of electric motors in industrial equipment.
  • Power Inverters: Converting DC power to AC power in solar inverters and uninterruptible power supplies (UPS).
  • Home Appliances: Controlling the operation of appliances such as washing machines, refrigerators, and air conditioners.

Features

  • 32-bit CPU Core: Offers sufficient processing power for complex control algorithms.
  • Flash Memory: Stores the program code and data.
  • SRAM: Provides fast access memory for runtime operations.
  • Communication Interfaces: Includes UART, SPI, I2C, and CAN for communication with other devices.
  • Analog Peripherals: Includes ADCs for converting analog signals to digital values and DACs for converting digital values to analog signals.
  • Timers and PWM Modules: Provides precise timing control and PWM signal generation for motor control applications.
  • Operating Voltage: Designed to operate at standard microcontroller voltages (e.g., 3.3V or 5V).
  • Temperature Range: Typically operates within a wide temperature range suitable for industrial and automotive environments.

Benefits

  • High Performance: The 32-bit CPU core provides ample processing power for complex control tasks.
  • Integrated Peripherals: Reduces the need for external components, simplifying the design and reducing cost.
  • Flexible Communication Options: Allows for easy integration with other devices and systems.
  • Reliable Operation: Designed for robust performance in demanding industrial and automotive environments.
  • Compact Size: Enables integration into small form factor applications.
  • Low Power Consumption: Optimizes energy usage for battery-powered or energy-efficient applications.

Additional Details

Infineon microcontrollers often come with comprehensive development tool support, including compilers, debuggers, and evaluation kits. They may also include advanced features such as cryptographic modules for security applications, and are often designed to meet specific industry safety standards.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess