EN
  • EN
  • DE
  • IT

CYUSB3033-BZXC

Part No CYUSB3033-BZXC
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB CTLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Infineon Technologies
Series EZ-USB FX3S™
Package Tray
Product Status Obsolete
Programmable Not Verified
Applications USB Host/Peripheral Controller
Core Processor ARM9®
Program Memory Type External Program Memory
Controller Series CYUSB
RAM Size 512K x 8
Interface GPIF, I2C, I2S, MMC/SD/SDIO, SPI, UART, USB
Number of I/O 60
Voltage - Supply 1.15V ~ 1.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 121-TFBGA
Supplier Device Package 121-FBGA (10x10)
Standard Package 168 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 583273-CYUSB3033-BZXC
Ultra Librarian 3D Model Ultra Librarian CYUSB3033-BZXC CAD Model

Description

The CYUSB3033-BZXC is an integrated circuit from the EZ-USB FX3S™ series by Infineon Technologies.

  • Type: Application-specific microcontroller
  • Application: USB host/peripheral control
  • Core Processor: ARM9®
  • Package: Tray
  • Standard Package Size: 168 pieces
  • Interfaces: GPIF, I2C, I2S, MMC/SD/SDIO, SPI, UART, and USB
  • I/O Pins: 60
  • Program Memory: External
  • RAM Size: 512K x 8
  • Voltage Supply: 1.15V to 1.25V
  • Mounting: Surface mount
  • Operating Temperature Range: 0°C to 70°C
  • Status: Obsolete

You May Also Be Interested in

Infineon Technologies
IC USB TYPE C CCG4 40QFN
Lowest to $4.0036
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Infineon Technologies
MCU WITH LIN & POWER SWITCHES
Lowest to $9.4135

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1276 $76.2552
5+ $31.2844 $156.4220
7+ $30.3064 $212.1448
9+ $29.3285 $263.9565
12+ $28.3518 $340.2216
16+ $25.4180 $406.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess