EN
  • EN
  • DE

ESD249-B1-W0201 E6327

Part No ESD249-B1-W0201 E6327
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1737+
Reference case WLL-2-3
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 745650-ESD249-B1-W0201 E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD249-B1-W0201 E6327 CAD Model

Description

The ESD249-B1-W0201 E6327 is a transient voltage suppression (TVS) diode from Infineon Technologies, specifically designed for ESD (Electrostatic Discharge) protection. It offers bidirectional protection and is housed in a very small leadless package, making it suitable for mobile and space-constrained applications. The E6327 extension denotes specific tape and reel packaging details for automated assembly.

Applications:

  • Mobile Phones: Protection for LCD screens, keypad buttons, and data lines from ESD strikes.
  • Tablets: Protection of I/O ports, touch screens, and charging circuits.
  • Wearable Devices: Used in smartwatches and fitness trackers to protect sensitive components.
  • Portable Gaming Consoles: Safeguards against ESD damage on control buttons and external interfaces.
  • Digital Cameras: Provides ESD protection for data interfaces and power inputs.

Features:

  • Bidirectional ESD Protection: Clamps both positive and negative ESD strikes, providing comprehensive protection.
  • Ultra-Small Footprint: The W0201 package offers a very small form factor, saving valuable PCB space.
  • Low Clamping Voltage: Minimizes the voltage stress on protected components during ESD events.
  • Low Leakage Current: Reduces power consumption and enhances battery life in portable applications.
  • Fast Response Time: Quickly reacts to ESD events to prevent damage.
  • IEC 61000-4-2 Compliance: Meets industry standards for ESD protection.

Benefits:

  • Superior ESD Protection: Shields sensitive electronic components from damaging ESD events.
  • Space-Saving Design: Enables integration into compact devices without compromising functionality.
  • Increased System Reliability: Reduces the risk of component failure due to ESD, improving product lifespan.
  • Extended Battery Life: Low leakage current helps conserve power in battery-powered devices.
  • Cost-Effective Solution: Offers a reliable and cost-efficient solution for ESD protection.

The ESD249-B1-W0201 E6327 is designed to be placed as close as possible to the I/O port or interface being protected. Key parameters include a low dynamic resistance and a breakdown voltage optimized for protecting typical semiconductor components. Its ultra-small size and high performance make it an excellent choice for protecting sensitive electronics in today's miniaturized devices.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8720 $61.0400
165+ $0.7161 $118.1565
250+ $0.6930 $173.2500
345+ $0.6711 $231.5295
445+ $0.6491 $288.8495
600+ $0.5810 $348.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess