EN
  • EN
  • DE
  • IT

FD300R07PE4_B6

Part No FD300R07PE4_B6
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description FD300R07 - IGBT MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Infineon Technologies
Series EconoPACK™4
Package Bulk
Product Status Active
IGBT Type Trench Field Stop
Configuration Boost Chopper, Full Bridge
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 300 A
Power - Max 940 W
Vce(on) (Max) @ Vge, Ic 1.95V @ 15V, 300A
Current - Collector Cutoff (Max) 1 mA
Input Capacitance (Cies) @ Vce 18.5 nF @ 25 V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package AG-ECONO4-1-1
Base Product Number FD300R
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 918979-FD300R07PE4_B6
Ultra Librarian 3D Model Ultra Librarian FD300R07PE4_B6 CAD Model

Description

The 918979-FD300R07PE4_B6 is an IGBT module from Infineon Technologies.

  • Category: Discrete Semiconductor Products
  • Specific Category: IGBTs
  • Series: EconoPACK™4
  • Package: bulk
  • Standard Package: 1 piece
  • Maximum Power Rating: 940 W
  • Designed for: boost chopper and full bridge configurations
  • Collector-Emitter Breakdown Voltage: 650 V
  • Maximum Collector Current: 300 A
  • Vce(on): 1.95V @ 15V gate-emitter voltage and 300A collector current
  • Features: NTC thermistor for temperature sensing
  • Suitable for: various applications including motor control, renewable energy systems, and industrial automation

You May Also Be Interested in

Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.4879
Infineon Technologies
IGBT MODULE VCES 1200V 150A
Lowest to $95.1430
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $426.9475
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
ON Semiconductor
IGBT MODULE, CIB 1200 V, 25 A IG
Need more? Email Us
Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $582.4000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess