EN
  • EN
  • DE

FZ1000R33HE3C1NOSA1

Part No FZ1000R33HE3C1NOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IHV IHM T XHP 3 3-6 5K / IGBT Module Trench Field Stop Single Switch 3300 V 1 kA 1600000 W Chassis Mount AG-IHVB130-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr Infineon Technologies
Series IHM-B
Package Tray
IGBT Type Trench Field Stop
Configuration Single Switch
Voltage - Collector Emitter Breakdown (Max) 3300 V
Current - Collector (Ic) (Max) 1 kA
Power - Max 1600000 W
Vce(on) (Max) @ Vge, Ic 3.1V @ 15V, 1kA
Current - Collector Cutoff (Max) 5 mA
Input Capacitance (Cies) @ Vce 190 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package AG-IHVB130-3
Base Product Number FZ1000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names SP001670368,448-FZ1000R33HE3C1NOSA1
Standard Package 2
Win Source Part Number 1167308-FZ1000R33HE3C1NOSA1
Ultra Librarian 3D Model Ultra Librarian FZ1000R33HE3C1NOSA1 CAD Model

Description

The Infineon Technologies FZ1000R33HE3C1NOSA1 is a single switch IGBT module that belongs to the IHM-B series.

  • Manufacturer: Infineon Technologies
  • Product: FZ1000R33HE3C1NOSA1
  • Series: IHM-B
  • Type: Single Switch IGBT Module
  • Maximum Power: 1600000 W
  • Voltage Collector Emitter Breakdown (Max): 3300 V
  • Input: Standard
  • IGBT Type: Trench Field Stop
  • Current Collector (Ic) (Max): 1 kA
  • Vce(on) (Max) @ Vge, Ic: 3.1V @ 15V, 1kA
  • Input Capacitance (Cies) @ Vce: 190 nF @ 25 V
  • Temperature Range: -40°C ~ 150°C (TJ)
  • ECCN: EAR99

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Infineon Technologies
Trans IGBT Module N-CH 1200V 600A 3350000mW 8-Pin PRIME2-1 Tray / IGBT MODULE 1200V 600A
Lowest to $290.7562
Fairchild/ON Semiconductor
MODULE IGBT 600V 75A EPM7
Lowest to $59.0427
Infineon Technologies
IGBT MODULES
Lowest to $325.6465
Infineon Technologies
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 600V 300A NF SER / Trans IGBT Module N-CH 600V 300A 780000mW 7-Pin
Lowest to $89.7369
Infineon Technologies
Trans IGBT Module N-CH 1200V 580A 2400000mW 7-Pin 62MM-1 Tray / IGBT MODULE 1200V 450A
Lowest to $73.9500
Infineon Technologies
IGBT MODULE 1200V 75A
Lowest to $204.2405
Vishay
IGBT SIP MODULE 600V 13A IMS-2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess