EN
  • EN
  • DE

ICB1FL02GXT

Part No ICB1FL02GXT
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Description Industrial Ics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063996-ICB1FL02GXT
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICB1FL02GXT CAD Model

Description

The ICB1FL02GXT is an integrated circuit manufactured by Infineon Technologies. It is part of their embedded power IC family, designed for use in automotive applications, specifically within engine management systems. This device integrates multiple functions into a single package, streamlining design and improving overall system efficiency.

Applications:

  • Automotive engine management systems
  • Fuel injection control
  • Ignition control systems
  • Automotive transmission control
  • Industrial control systems

Features:

  • Integrated pre-driver for injector control
  • PWM current control for precise actuation
  • Overcurrent protection
  • Overtemperature protection
  • Short circuit protection
  • Diagnostic feedback capabilities
  • AEC-Q100 qualified for automotive applications

Benefits:

  • Reduced component count in engine control units
  • Improved system reliability through integrated protection features
  • Enhanced fuel efficiency due to precise injector control
  • Simplified system design
  • Robust performance in harsh automotive environments

Additional Details:

The ICB1FL02GXT provides a comprehensive solution for driving fuel injectors in automotive engines. The integrated pre-driver simplifies the interface to the microcontroller, reducing the need for external components. The PWM current control enables precise control of the injector current, leading to improved fuel atomization and combustion efficiency. The built-in protection features, such as overcurrent, overtemperature, and short circuit protection, ensure reliable operation and prevent damage to the device and the surrounding circuitry. The diagnostic feedback capabilities allow for real-time monitoring of the injector operation, facilitating fault detection and diagnostics. The AEC-Q100 qualification ensures that the device meets the stringent requirements for automotive applications, including temperature cycling, vibration, and humidity. This device typically operates from a 12V automotive battery supply and is designed for low power consumption. It is usually packaged in a PG-DSO-14 package.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Harris Corporation
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess