IKCM15L60GAXKMA1

Part No IKCM15L60GAXKMA1
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IFPS MODULES 24MDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr Infineon Technologies
Series CIPOS™
Package Tube
Product Status Active
Type IGBT
Configuration 3 Phase
Current 15 A
Voltage 600 V
Voltage - Isolation 2000Vrms
Mounting Type Through Hole
Package / Case 24-PowerDIP Module (1.028", 26.10mm)
Base Product Number IKCM15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1376867-IKCM15L60GAXKMA1

Description

The 1376867-IKCM15L60GAXKMA1 is a power driver module designed by Infineon Technologies. It is part of the CIPOS™ series and comes in a 24-PowerDIP module package. This module has a configuration for 3-phase applications and offers a voltage isolation of 2000Vrms. The 1376867-IKCM15L60GAXKMA1 has a current rating of 15A and a voltage rating of 600V, making it suitable for high-power applications. It is a reliable and efficient power driver module for various industrial applications.

You May Also Be Interested in

Powerex Inc.
MOD IPM 6-PAC 20A 600V DIP
Lowest to $13.1890
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 4A
Lowest to $3.2274
STMicroelectronics
Power Driver Module IGBT 3 Phase Inverter 600 V 25 A 26-PowerDIP Module (1.327", 33.70mm)
Need more? Email Us
Powerex Inc.
MOD IPM 600V 8A SUPERMINIDIP
Lowest to $58.4960
Powerex Inc.
MOD IPM 3PHASE IGBT 1200V 15A
Lowest to $3.7650
Powerex Inc.
MOD IPM S-DASH 600V 75A / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Need more? Email Us
Powerex Inc.
MOD IPM 6PAC 1200V 150A / Power Driver Module IGBT 3 Phase 1.2 kV 150 A Power Module
Need more? Email Us
Powerex Inc.
MOD IPM 6-PAC 35A 600V DIP
Lowest to $17.1429
Powerex Inc.
MOD IPM L-SER 7PAC 600V 200A
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
7+ $7.9647 $55.7529
16+ $6.5352 $104.5632
24+ $6.3310 $151.9440
33+ $6.1267 $202.1811
43+ $5.9225 $254.6675
57+ $5.3098 $302.6586
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 2,730 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention