EN
  • EN
  • DE

IPB014N06N

Part No IPB014N06N
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description New OptiMOS™ 40V and 60V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186007-IPB014N06N
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPB014N06N CAD Model

Description

The IPB014N06N is a CoolMOS™ Power MOSFET from Infineon Technologies. This N-channel MOSFET is designed for high-efficiency switching applications, offering a combination of low on-resistance (Rds(on)) and fast switching speeds.

Applications:

  • Synchronous Rectification: In switched-mode power supplies (SMPS) to improve efficiency.
  • DC-DC Converters: Used in a wide range of DC-DC conversion applications, including telecom and server power supplies.
  • Motor Control: Suitable for motor control applications where efficiency and reliability are critical.
  • Automotive Applications: Such as electronic power steering (EPS), braking systems, and other automotive power management circuits.
  • Solar Inverters: For efficient DC-AC conversion in solar power systems.

Features:

  • Low On-Resistance (Rds(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses, contributing to higher efficiency and allowing for higher switching frequencies.
  • Avalanche Rated: Provides robustness and reliability in demanding applications.
  • Logic Level Compatibility: Can be driven directly by microcontrollers and other logic devices.
  • Halogen-Free: Meets environmental regulations.
  • Pb-Free Plating: Compliant with RoHS standards.

Benefits:

  • High Efficiency: The low Rds(on) and fast switching speed result in high efficiency, reducing power consumption and heat dissipation.
  • Improved Thermal Performance: Allows for operation at higher power levels without exceeding thermal limits.
  • Enhanced Reliability: The avalanche rating and robust design ensure reliable operation in demanding environments.
  • Simplified Design: The logic level compatibility simplifies gate drive circuitry.
  • Reduced System Cost: Lower power losses translate to smaller heat sinks and lower overall system cost.

Additional Details:

The IPB014N06N typically features a voltage rating of 60V and a continuous drain current (Id) of over 100A (depending on the case temperature). It's available in a TO-263 (D2PAK) package, designed for surface mounting. The gate threshold voltage is typically between 2V and 4V, making it compatible with logic-level gate drives. Detailed specifications, including thermal resistance, gate charge, and reverse recovery characteristics, can be found in the Infineon datasheet. Proper PCB layout is important for minimizing parasitic inductance and optimizing switching performance.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4820 $58.3380
22+ $5.3185 $117.0070
34+ $5.1524 $175.1816
47+ $4.9861 $234.3467
60+ $4.8200 $289.2000
81+ $4.3213 $350.0253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess