The IPB180N06S4-H1 is a CoolMOS™ Power MOSFET from Infineon Technologies. It is a high-performance N-channel MOSFET designed for high efficiency and power density in a variety of applications. The device features ultra-low on-state resistance (RDS(on)) and low gate charge, resulting in reduced conduction and switching losses. It utilizes advanced superjunction technology to achieve superior performance and reliability. The IPB180N06S4-H1 is optimized for synchronous rectification in switched-mode power supplies (SMPS) and other high-frequency applications.
Applications
- Synchronous Rectification in SMPS
- DC-DC Converters
- Motor Drives
- Solar Inverters
- UPS Systems
Features
- N-Channel MOSFET
- Low On-State Resistance (RDS(on))
- Low Gate Charge (Qg)
- Fast Switching Speed
- Avalanche Rated
- 100% Avalanche Tested
- Pb-free and RoHS Compliant
Benefits
- Increased efficiency in power conversion systems
- Reduced conduction and switching losses
- Improved power density
- Enhanced system reliability
- Simplified thermal management
Additional Details
The IPB180N06S4-H1 is available in a PG-TO263-3 package (D2PAK). It is designed to operate over a wide temperature range, typically from -55°C to +175°C. The low RDS(on) minimizes conduction losses, while the low gate charge reduces switching losses. The avalanche rating and 100% avalanche testing ensure robust performance under transient conditions. The device is suitable for high-frequency applications due to its fast switching speed. The CoolMOS™ technology provides excellent performance and reliability in demanding power conversion systems.