EN
  • EN
  • DE

IPB50R140CPATMA1

Part No IPB50R140CPATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 550V 23A TO263-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 550 V 23A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2
Manufacturer Infineon Technologies
Series CoolMOS™
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package PG-TO263-3-2
Family Name IPB50R140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number IPB50R140CPATMA1CT, IPB50R140CPCT-ND, IPB50R140CP-ND, IPB50R140CPATMA1TR, IPB50R140CPTR-ND, SP000212746, IPB50R140CPATMA1DKR, IPB50R140CPDKR-ND, IPB50R140CP, IPB50R140CPCT, IPB50R140CPDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874739-IPB50R140CPATMA1
Ultra Librarian 3D Model Ultra Librarian IPB50R140CPATMA1 CAD Model

Description

The Infineon Technologies IPB50R140CPATMA1 is a CoolMOS™ N-Channel 550 V 23A (Tc) 192W (Tc) power transistor.

  • Series: CoolMOS™
  • Channel Type: N-Channel
  • Voltage: 550 V
  • Current: 23A (Tc)
  • Power: 192W (Tc)
  • Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Mounting Type: Surface mount
  • Operating Temperature: -55°C to 150°C (TJ)
  • Recommendation: Not for new designs
  • Family: IPB50R140
  • Supply and demand status: limited
  • Popularity: medium
  • Package quantity: 1000 pieces
  • ECCN: EAR99 compliant
  • HTSUS: 8541.29.0095
  • Other part numbers: IPB50R140CPATMA1CT, IPB50R140CPCT-ND, IPB50R140CP-ND, IPB50R140CPATMA1TR, IPB50R140CPTR-ND, SP000212746, IPB50R140CPATMA1DKR, IPB50R140CPDKR-ND, IPB50R140CP, IPB50R140CPCT, and IPB50R140CPDKR.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8969 $55.2783
14+ $7.3874 $103.4236
22+ $7.1326 $156.9172
31+ $6.6232 $205.3192
40+ $6.3684 $254.7360
50+ $6.1137 $305.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess