The IPB70N10S3L-12 is a StrongIRFET™ Power MOSFET from Infineon Technologies. This N-channel enhancement mode MOSFET is designed for a wide range of applications, offering a combination of low on-resistance, high current capability, and robust performance. It is particularly well-suited for applications requiring efficient power switching and high reliability.
Applications:
- Synchronous Rectification
- Motor Control
- DC-DC Conversion
- Battery Management Systems (BMS)
- Power Tools
Features:
- Low on-resistance RDS(on)
- High current capability
- Avalanche rated
- Logic Level Gate Drive
- 100% Avalanche Tested
- Robust Body Diode
- Pb-free plating
Benefits:
- Increased system efficiency due to low conduction losses
- Improved power density due to high current capability
- Simplified gate drive design with logic level compatibility
- Enhanced system reliability due to avalanche ruggedness
- Reduced system cost due to higher efficiency and smaller component size
Additional Details:
The IPB70N10S3L-12 is available in a PG-TO263 package. It features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of up to 70A. The MOSFET is designed to operate at junction temperatures up to 175°C. The low on-resistance and high current handling make it an excellent choice for demanding power switching applications.