EN
  • EN
  • DE

IPB80N06S2-05

Part No IPB80N06S2-05
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186071-IPB80N06S2-05
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPB80N06S2-05 CAD Model

Description

The IPB80N06S2-05 is an OptiMOS™ power MOSFET from Infineon Technologies. It is an N-channel enhancement mode MOSFET designed for high-efficiency switching applications, especially suitable for use in synchronous rectification circuits. It boasts a low on-state resistance (RDS(on)), contributing to reduced power loss. The '-05' designation usually indicates a typical RDS(on) value, in this case, around 5 mΩ. Common applications include switch mode power supplies (SMPS), DC-DC converters, and motor control.

Applications:

  • Synchronous Rectification in SMPS: Used as a synchronous rectifier to enhance power supply efficiency.
  • DC-DC Converters: Efficient switching in DC-DC voltage regulation circuits.
  • Motor Control: Efficiently drives motors in various applications.
  • Uninterruptible Power Supplies (UPS): Switching and controlling power flow in UPS systems.
  • Automotive Applications: Used in various automotive electronic systems, like electric pumps and motor controls.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Optimized for Synchronous Rectification: Designed for high efficiency in synchronous rectification circuits.
  • Avalanche Rated: Can withstand transient voltage spikes.
  • Logic Level Compatibility: Easy to drive with logic-level signals.
  • 175°C Maximum Junction Temperature: Suitable for operation in demanding thermal environments.

Benefits:

  • High Efficiency: Low RDS(on) translates to reduced power dissipation and higher overall efficiency.
  • Reduced Heat Dissipation: Lower power losses mean less heat generation and easier thermal management.
  • Robust Performance: Avalanche rating ensures reliability under transient voltage conditions.
  • Simplified Design: Logic-level compatibility simplifies the gate drive circuitry.
  • High Power Density: Enables more compact and efficient power supply designs.

The IPB80N06S2-05 is packaged in a PG-263-3 (TO-263) package. Key electrical characteristics include a drain-source voltage (VDS) of 60V, continuous drain current (ID) of approximately 80A (dependent on thermal conditions), and an RDS(on) around 5 mΩ at VGS = 10V. For precise specifications, application notes, and thermal considerations, refer to the official Infineon datasheet.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess