The Infineon IPD088N06N is an OptiMOS™ power MOSFET, designed for high-efficiency power conversion and motor control applications. This N-channel MOSFET offers a low on-resistance and fast switching speeds. It is housed in a PG-TO252-3 package.
Applications:
- Synchronous Rectification in Switched-Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control
- High-Frequency Switching Applications
- Battery Management Systems
Features:
- N-Channel MOSFET
- Optimized for high-frequency switching
- Low on-resistance RDS(on)
- Logic level compatibility
- Avalanche rated
- Pb-free plating, RoHS compliant
Benefits:
- High Efficiency: The low RDS(on) minimizes conduction losses, maximizing overall efficiency in power conversion.
- Fast Switching: Enables higher switching frequencies, reducing the size and cost of passive components.
- Reduced Power Dissipation: Lower on-resistance leads to reduced heat generation, improving system reliability and thermal management.
- Logic Level Compatible: Allows for direct drive from microcontrollers and logic circuits, simplifying design.
- Robustness: Avalanche rating ensures the device can withstand voltage transients.
Technical Specifications:
The IPD088N06N features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of up to 40A (depending on cooling). The RDS(on) is very low, contributing to its efficiency. The gate-source threshold voltage (VGS(th)) is optimized for logic-level driving. The operating junction temperature ranges from -55°C to +175°C. It is packaged in a PG-TO252-3 (DPAK) package, suitable for surface mounting and efficient heat dissipation.
This MOSFET is specifically designed for high-frequency switching, offering fast switching speeds and low gate charge. It's an excellent choice for demanding applications requiring high efficiency and robust performance.