EN
  • EN
  • DE

IPD13N03LAP

Part No IPD13N03LAP
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980926-IPD13N03LAP
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPD13N03LAP CAD Model

Description

The IPD13N03LAP is a OptiMOS™ power MOSFET from Infineon Technologies. This N-channel enhancement mode MOSFET is designed for high-efficiency power conversion and management in a variety of applications. It is characterized by its low on-state resistance (Rds(on)) and fast switching speeds, contributing to reduced power losses and improved overall system performance.

Applications

  • Synchronous rectification in switched-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control applications
  • Load switching
  • Battery management systems

Features

  • Optimized for synchronous rectification
  • Very low on-state resistance (Rds(on))
  • Fast switching speed
  • Logic level drive capability
  • 100% avalanche tested
  • RoHS compliant

Benefits

  • High efficiency: Reduced conduction and switching losses lead to higher overall efficiency in power conversion systems.
  • Simplified design: Logic level drive allows for direct interfacing with microcontrollers and other control circuits.
  • Improved reliability: Avalanche testing ensures robustness against voltage transients.
  • Reduced system size: High power density allows for smaller and more compact designs.
  • Environmentally friendly: RoHS compliance ensures that the device meets environmental regulations.

Technical Specifications

The IPD13N03LAP has a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) of up to 50A (depending on thermal conditions and package). Its typical on-state resistance (Rds(on)) is very low, typically around 13 mΩ at Vgs=10V. This ensures minimal power dissipation during conduction. The MOSFET is available in a PG-TO252-3 package. The gate threshold voltage is low allowing for operation with logic-level signals. It also features a fast switching speed, reducing switching losses, and is avalanche rated, making it robust against voltage spikes.

The low gate charge (Qg) further contributes to minimizing switching losses, making it ideal for high-frequency applications. The device is designed to operate within a wide temperature range, suitable for various industrial and commercial environments. The IPD13N03LAP's characteristics make it an excellent choice for designers looking for high-performance and efficient power MOSFETs.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Essentra Components
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess