EN
  • EN
  • DE
  • IT

IPD50N06S409ATMA2

Part No IPD50N06S409ATMA2
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 50A TO252-31
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 50A (Tc) 71W (Tc) Surface Mount PG-TO252-3-11
Manufacturer Infineon Technologies
Series Automotive, AEC-Q101, OptiMOS™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package PG-TO252-3-11
Family Name IPD50N06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 448-IPD50N06S409ATMA2CT, 2156-IPD50N06S409ATMA2, 448-IPD50N06S409ATMA2DKR, IPD50N06S409ATMA2-ND, SP001028662, 448-IPD50N06S409ATMA2TR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921279-IPD50N06S409ATMA2
Ultra Librarian 3D Model Ultra Librarian IPD50N06S409ATMA2 CAD Model

Description

The Infineon Technologies IPD50N06S409ATMA2 is an N-Channel 60 V 50A (Tc) 71W (Tc) Surface Mount PG-TO252-3-11.

  • Series: OptiMOS™
  • Compliance: Automotive and AEC-Q101 compliant
  • Operating Temperature Range: -55°C ~ 175°C (TJ)
  • Supply and Demand Status: Balanced
  • Quantity per Package: 2500
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS code: 8541.29.0095

You May Also Be Interested in

Vishay
Lowest to $7.2942
NEC
Lowest to $1.2018
STMicroelectronics
Need more? Email Us
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
Toshiba Semiconductor and Storage
Lowest to $0.1276
Toshiba Semiconductor and Storage
Lowest to $7.3127
Toshiba Semiconductor and Storage
Lowest to $0.4902
Vishay
Lowest to $0.3089
Renesas Electronics America
Lowest to $16.2308

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0511 $68.3215
150+ $0.8625 $129.3750
235+ $0.8356 $196.3660
320+ $0.8085 $258.7200
415+ $0.7816 $324.3640
555+ $0.7008 $388.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 693 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess