EN
  • EN
  • DE

IPD50N12S3L15ATMA1

Part No IPD50N12S3L15ATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL_100+  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Infineon Technologies
Series *
Package Tape & Reel (TR)
Product Status Not For New Designs
Base Product Number IPD50N12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2156-IPD50N12S3L15ATMA1,INFINFIPD50N12S3L15ATMA1,SP001400104
Standard Package 2,500
Win Source Part Number 1110795-IPD50N12S3L15ATMA1
Ultra Librarian 3D Model Ultra Librarian IPD50N12S3L15ATMA1 CAD Model

Description

The IPD50N12S3L15ATMA1 is an N-channel power MOSFET from Infineon Technologies, part of their OptiMOS™ series. It's designed for high-efficiency switching applications requiring low on-resistance and fast switching speeds. This MOSFET is well-suited for use in synchronous rectification, DC-DC converters, and other power management applications where minimizing losses is critical.

Applications:

  • Synchronous rectification in SMPS (Switched-Mode Power Supplies)
  • DC-DC converters
  • Power tools
  • Motor control
  • Battery management systems

Features:

  • Extremely low RDS(on) for minimal conduction losses.
  • Optimized Qg (gate charge) for improved switching performance.
  • Logic Level compatible.
  • Avalanche rated.
  • 100% Avalanche tested
  • Pb-free plating; RoHS compliant.
  • Available in a D-Pak (TO-252) package.

Benefits:

  • Increased energy efficiency and reduced power consumption.
  • Improved overall system performance with faster switching.
  • Simplified gate drive circuitry due to logic-level compatibility.
  • Enhanced system robustness thanks to avalanche rating.
  • Efficient heat dissipation with the D-Pak package.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The IPD50N12S3L15ATMA1 features a drain-source voltage (VDS) of 120V and a continuous drain current (ID) of 50A. The typical on-resistance (RDS(on)) is 15 mOhms at VGS = 10V. This MOSFET leverages Infineon's advanced OptiMOS™ technology for optimized switching behavior and low conduction losses. The D-Pak package allows for efficient surface mounting and heat transfer. The logic-level gate drive simplifies integration with microcontrollers and other control circuits. Its designed for optimal power density and energy efficiency.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9032 $66.6120
75+ $1.5617 $117.1275
115+ $1.5128 $173.9720
160+ $1.4641 $234.2560
205+ $1.4153 $290.1365
275+ $1.2689 $348.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess