The IPD640N06LG is an OptiMOS™ Power Transistor from Infineon Technologies, designed for high-efficiency power conversion applications. It is an N-channel enhancement mode MOSFET optimized for synchronous rectification in switched-mode power supplies (SMPS). This transistor offers very low on-state resistance (RDS(on)) and minimized gate charge (Qg), resulting in reduced conduction and switching losses.
Applications:
- Synchronous Rectification in SMPS
- DC-DC Converters
- Adapter
- Server Power Supplies
- OR-ing applications
Features:
- Optimized for high-frequency switching
- Very low on-resistance RDS(on)
- Low gate charge Qg
- Avalanche rated
- Logic Level
- 100% Avalanche tested
- Robust body diode
- Pb-free plating
- Halogen-free mold compound
Benefits:
- Increased system efficiency due to reduced conduction and switching losses
- Higher power density in applications due to optimized thermal resistance
- Improved reliability due to robust design and avalanche capability
- Simplified gate drive requirements with logic level compatibility
- Reduced system cost due to higher efficiency and smaller component size
Additional Details:
The IPD640N06LG is available in a PG-TO252 package. It features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of up to 60A. The MOSFET is designed to operate at junction temperatures up to 175°C. The low gate charge and on-resistance characteristics make it an excellent choice for high-frequency switching applications where efficiency is paramount.