EN
  • EN
  • DE

IPD65R380C6

Part No IPD65R380C6
Manufacturer Infineon Technologies
Description 650V CoolMOS C6 Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186175-IPD65R380C6
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPD65R380C6 CAD Model

Description

The IPD65R380C6 is a CoolMOS™ Power MOSFET from Infineon Technologies. This MOSFET is engineered for high-efficiency power conversion in a variety of applications. It leverages Infineon's advanced superjunction technology, offering low on-resistance (RDS(on)) and reduced switching losses, which enhances overall system performance and energy efficiency.

Applications

  • Switched-Mode Power Supplies (SMPS): Commonly utilized in power supplies for servers, telecom equipment, and industrial applications.
  • Power Factor Correction (PFC): Integrated into PFC stages to improve the power factor of electronic devices and reduce harmonic distortion.
  • DC-DC Converters: Suitable for DC-DC conversion in various electronic systems, including those in automotive and renewable energy sectors.
  • Lighting: Used in electronic ballasts and LED lighting applications to improve efficiency and reduce energy consumption.

Features

  • CoolMOS™ C6 Superjunction Technology: Offers low on-resistance and gate charge.
  • Low RDS(on): Minimizes conduction losses, thereby improving efficiency. Typical RDS(on) is 0.38 Ohms.
  • High Commutation Ruggedness: Ensures reliable operation under demanding conditions.
  • Low Gate Charge (Qg): Reduces switching losses and enhances performance.
  • Integrated Gate Resistor: Simplifies design and reduces the number of external components needed.
  • Pb-free plating; RoHS compliant: Environmentally friendly, adhering to regulatory requirements.

Benefits

  • Increased System Efficiency: Reduces power consumption and heat generation.
  • High Power Density: Enables smaller and more compact designs.
  • Improved Reliability: Robust design ensures stable operation.
  • Reduced System Cost: Fewer components are required due to integrated features.
  • Simplified Thermal Management: Lower RDS(on) reduces heat dissipation, simplifying cooling requirements.

Additional Details

The IPD65R380C6 operates with a drain-source voltage (VDS) of up to 650V and can handle a continuous drain current (ID) of up to 10.4A (at 25°C). It is typically supplied in a PG-TO252 (DPAK) package, allowing for efficient heat dissipation. The device is designed to deliver superior performance in hard-switching topologies, contributing to lower EMI and enhanced system reliability. Its optimized gate charge characteristics ensure fast switching speeds and reduced switching losses across a wide range of operating conditions. The robust body diode further enhances its suitability for applications requiring hard commutation.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2324 $62.3240
23+ $5.1132 $117.6036
35+ $4.9538 $173.3830
49+ $4.7944 $234.9256
63+ $4.6339 $291.9357
84+ $4.1545 $348.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess