EN
  • EN
  • DE

IPD65R660CFDA

Part No IPD65R660CFDA
Manufacturer Infineon Technologies
Description Metal Oxide Semiconductor Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1186181-IPD65R660CFDA
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPD65R660CFDA CAD Model

Description

The IPD65R660CFDA is a CoolMOS™ CFD7A series power MOSFET from Infineon Technologies. It is designed for use in a wide range of power electronics applications, offering exceptional efficiency and reliability. This MOSFET utilizes Infineon's advanced superjunction technology to minimize on-resistance and switching losses, making it an ideal choice for demanding power conversion circuits.

Applications:

  • Server and Datacenter Power Supplies: Used in AC/DC and DC/DC stages for high efficiency.
  • Telecom Rectifiers: Provides efficient power conversion in telecom infrastructure.
  • Solar Inverters: Suitable for DC/AC conversion in solar power systems.
  • Uninterruptible Power Supplies (UPS): Ensures reliable power backup with minimal energy loss.
  • Industrial Power Supplies: Used in various industrial applications requiring robust and efficient power conversion.

Features:

  • CoolMOS™ CFD7A Technology: Offers optimized fast-switching performance.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses for increased efficiency.
  • Low Gate Charge (Qg): Reduces switching losses at higher frequencies.
  • Integrated Fast Body Diode: Enables efficient hard-switching topologies.
  • Robust Body Diode for Hard Commutation: Ensures reliable operation in demanding circuits.
  • Pb-free plating; RoHS compliant: Environmentally friendly design.

Benefits:

  • High Efficiency: Reduces energy consumption and heat dissipation.
  • Fast Switching: Enables higher power density and smaller component sizes.
  • Reliable Operation: Ensures stable performance in harsh environments.
  • Simplified Design: Integrated features reduce the need for external components.
  • Reduced System Cost: Optimized performance lowers overall system expenses.

Technical Specifications: The IPD65R660CFDA has a drain-source voltage (Vds) of 650V and a typical on-resistance (Rds(on)) of 0.66 Ohms. It is available in a PG-TO252 package. This MOSFET is designed for high-voltage, high-frequency power conversion applications. The integrated fast body diode provides improved performance in hard-switching topologies. This component offers a great balance between conduction and switching losses leading to high efficiency in various applications. It is suitable for both hard and soft switching topologies. The device is also designed to withstand harsh operating conditions making it ideal for industrial applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess