EN
  • EN
  • DE

IPL60R065C7

Part No IPL60R065C7
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description 600V CoolMOSª C7 Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825999-IPL60R065C7
Ultra Librarian 3D Model Ultra Librarian IPL60R065C7 CAD Model

Description

The IPL60R065C7 is a CoolMOS™ C7 series power MOSFET from Infineon Technologies. This is a high-performance superjunction MOSFET designed for use in a wide range of switched-mode power supply (SMPS) applications. It features significantly reduced switching and conduction losses, allowing for higher efficiency and increased power density in power electronic systems.

Applications:

  • Server and Telecom Power Supplies
  • Lighting Applications (e.g., LED drivers)
  • Industrial Power Supplies
  • Renewable Energy Systems (e.g., Solar Inverters)
  • Uninterruptible Power Supplies (UPS)

Features:

  • 600V CoolMOS™ C7 Technology: Enables high breakdown voltage and low on-resistance.
  • Lowest Switching Losses: Significantly reduces Eoss and Qg.
  • Excellent Commutation Ruggedness: Offers robust performance in demanding applications.
  • Integrated Gate Resistor RG: Simplifies design and reduces external components.
  • Pb-free plating; RoHS compliant: Environmentally friendly.

Benefits:

  • High Efficiency: Reduces power dissipation and minimizes heat generation.
  • Increased Power Density: Enables smaller and more compact power supply designs.
  • Enhanced Reliability: Robust design ensures long-term performance and stability.
  • Simplified Design: Integrated gate resistor reduces external component count and simplifies layout.
  • Reduced System Cost: High efficiency and smaller size contribute to overall cost savings.

Additional Details:

The IPL60R065C7 features a drain-source voltage (VDS) of 600V and a very low on-state resistance (RDS(on)) of 0.065 Ohms. It is available in a PG-TO262 (I2PAK) package. The CoolMOS™ C7 technology provides a significant improvement in switching performance compared to previous generations. The integrated gate resistor helps to dampen oscillations and improve EMI performance. This MOSFET is particularly well-suited for hard-switching topologies and offers excellent ruggedness and reliability.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.1801 $110.3602
3+ $45.2760 $135.8280
4+ $43.8611 $175.4444
6+ $42.4463 $254.6778
8+ $41.0314 $328.2512
10+ $36.7868 $367.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess