EN
  • EN
  • DE

IPN95R2K0P7ATMA1

Part No IPN95R2K0P7ATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 950V 4A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000295-IPN95R2K0P7ATMA1
Win Source Part Number Cross
Manufacturer Infineon Technologies
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series CoolMOS™ P7
Package Tape & Reel (TR)
Vgs (Max) ±20V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package PG-SOT223
DC Resistance (DCR) TO-261-4, TO-261AA
Ultra Librarian 3D Model Ultra Librarian IPN95R2K0P7ATMA1 CAD Model

Description

The IPN95R2K0P7ATMA1 is a CoolMOS™ P7 series power MOSFET from Infineon Technologies. This device is designed for high-efficiency applications with enhanced performance and ease of use. It utilizes superjunction technology, providing ultra-low on-state resistance and optimized switching behavior, making it suitable for a variety of power electronics applications.

Applications:

  • Switched-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • DC-DC Converters
  • LED Lighting
  • Solar Inverters

Features:

  • CoolMOS™ P7 Technology: Offers improved efficiency and thermal behavior.
  • Ultra-low on-state resistance (RDS(on)): Reduces conduction losses.
  • Optimized switching performance: Minimizes switching losses.
  • Integrated fast body diode: Enhances robustness and reliability.
  • Pb-free lead plating; RoHS compliant: Meets environmental standards.

Benefits:

  • High efficiency: Low RDS(on) and optimized switching reduce power losses.
  • Simplified design: Integrated features streamline circuit implementation.
  • Increased reliability: Robust body diode enhances device ruggedness.
  • Compact solution: Allows for smaller and more efficient power supply designs.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications:

The IPN95R2K0P7ATMA1 features a drain-source voltage (VDS) of 950V, and a typical on-state resistance (RDS(on)) of 2.0 Ω at VGS = 10V. It is designed to handle a specific continuous drain current (ID), which depends on the operating conditions and thermal management. The device is available in a PG-TO252 package, which allows for efficient heat dissipation. The integrated fast body diode ensures robust performance in hard-switching topologies.

This CoolMOS™ P7 MOSFET is an excellent choice for applications that demand high efficiency, reliability, and ease of use. Its advanced technology and robust design make it suitable for a wide range of power electronics systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6842 $58.1570
210+ $0.5615 $117.9150
320+ $0.5439 $174.0480
440+ $0.5264 $231.6160
570+ $0.5089 $290.0730
760+ $0.4562 $346.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,211 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess