The IPP023NE7N is a cutting-edge OptiMOS™ power MOSFET from Infineon Technologies, designed for high-efficiency power conversion and management in a wide range of applications. This N-channel MOSFET offers exceptional performance characteristics, including ultra-low on-state resistance and high current carrying capability, making it an ideal choice for demanding power electronic designs.
Applications
- Synchronous rectification in switched-mode power supplies (SMPS)
- DC-DC converters
- Motor control
- Battery management systems (BMS)
- Automotive applications (e.g., electric power steering, braking systems)
Features
- N-channel MOSFET
- Ultra-low on-state resistance (RDS(on))
- High current carrying capability
- Logic level drive
- Avalanche rated
- 100% avalanche tested
- RoHS compliant
Benefits
- High efficiency: The ultra-low on-state resistance minimizes conduction losses, resulting in higher efficiency and reduced heat dissipation.
- High power density: The high current carrying capability allows for the design of compact and high-power density power converters.
- Simplified design: Logic level drive simplifies gate drive requirements and reduces the need for complex gate drive circuitry.
- Robust operation: Avalanche rating and 100% avalanche testing ensure robust and reliable operation in demanding applications.
- Environmentally friendly: RoHS compliance ensures that the device is free from hazardous substances.
Additional Details
The IPP023NE7N utilizes Infineon's advanced OptiMOS™ technology to achieve its exceptional performance. This technology features a trench-etched cell structure and optimized gate charge characteristics, resulting in lower switching losses and improved efficiency. The device is available in a TO-220 package, offering excellent thermal performance. The IPP023NE7N is designed for demanding applications where efficiency, power density, and reliability are critical. Its low on-state resistance allows for lower voltage drop across the MOSFET when it is conducting, reducing power dissipation and increasing overall efficiency. The MOSFET is also avalanche rated, which means it can withstand high voltage spikes without being damaged. This is an important feature for applications where voltage transients are likely to occur. The IPP023NE7N provides a robust and efficient solution for a wide range of power electronic applications.