The IPP07N03LB, manufactured by Infineon Technologies, is an N-channel OptiMOS™ power MOSFET optimized for high-efficiency power conversion. This device boasts extremely low on-state resistance (RDS(on)), enabling significant reductions in power losses and improved thermal performance. Its advanced trench technology and optimized design make it well-suited for various applications, including synchronous rectification, DC-DC conversion, and motor control.
Applications
- Synchronous rectification in switched-mode power supplies (SMPS)
- DC-DC converters in telecom and server applications
- Motor control in power tools and industrial drives
- Load switches and solid-state relays
- Battery management systems (BMS)
Features
- Extremely low on-state resistance (RDS(on))
- Optimized for synchronous rectification
- Fast switching speed
- Avalanche rated
- Logic level drive
- 100% Avalanche tested
- Halogen-free according to IEC61249-2-21
Benefits
- Higher efficiency due to reduced power losses
- Improved thermal management
- Reduced system size and cost
- Enhanced system reliability
- Simplified gate drive circuitry
Additional Details
The IPP07N03LB features a drain-source voltage (VDS) rating of 30V and can handle a continuous drain current (ID) of up to 80A, depending on the application and cooling conditions. The low gate charge (Qg) contributes to its fast switching capabilities, which are crucial for minimizing switching losses in high-frequency applications. It's packaged in a PG-TO220, allowing for efficient heat dissipation. The low RDS(on) is a significant advantage, resulting in reduced conduction losses and improved overall efficiency. The device is particularly well-suited for synchronous rectification, a technique used in power supplies to replace rectifier diodes with MOSFETs, leading to substantial efficiency gains. The logic level gate drive compatibility allows for easy interfacing with microcontrollers and other low-voltage control circuits.
Furthermore, the avalanche rating ensures robustness and reliability in applications where voltage spikes might occur. By optimizing the MOSFET’s characteristics, Infineon has created a device that helps designers meet increasingly stringent energy efficiency requirements. Compliance with environmental standards, such as being halogen-free, also makes it a responsible choice for environmentally conscious designs. The combination of low RDS(on), fast switching, and robust design makes the IPP07N03LB an excellent choice for a wide range of power management applications.