EN
  • EN
  • DE

IPP16CNE8NG

Part No IPP16CNE8NG
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 85V 53A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 85V
Continuous Drain Current at 25°C 53A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 61μA
Max Gate Charge 48nC @ 10V
Max Input Capacitance 3230pF @ 40V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 16.5 mOhm @ 53A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package PG-TO-220-3
Dimension TO-220-3
Win Source Part Number 069061-IPP16CNE8NG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPP16CNE8NG CAD Model

Description

Its supply and demand status is limited. Unfortunately, this MOSFET is obsolete (EOL) and there is not enough information available to provide a detailed description of this product.

    You May Also Be Interested in

    STMicroelectronics
    MOSFET N-CH 500V 22A TO220FP
    Need more? Email Us
    STMicroelectronics
    MOSFET N-CH 500V 9A TO220FP
    Lowest to $33.1300
    STMicroelectronics
    MOSFET N-CH 1000V 6.5A TO220FP
    Lowest to $3.9201
    STMicroelectronics
    MOSFET N-CH 600V 17A TO220FP
    Lowest to $5.6965
    Vishay
    Dual N-Channel 40-V (D-S) MOSFET
    Need more? Email Us
    STMicroelectronics
    MOSFET N-CH 900V 8A TO-220FP
    Lowest to $3.8577
    IXYS
    HiPerFET Power MOSFETs Q-CLASS
    Lowest to $63.2895
    IXYS
    HiPerFET Power MOSFETs
    Need more? Email Us
    STMicroelectronics
    MOSFET N-CH 800V 11A TO220FP
    Need more? Email Us

    Top Sellers

    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $8.2106
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    70+ $0.8766 $61.3620
    165+ $0.7196 $118.7340
    250+ $0.6965 $174.1250
    345+ $0.6745 $232.7025
    445+ $0.6514 $289.8730
    595+ $0.5844 $347.7180
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 142 pieces
    MOQ: 70 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess