The IPP80N08S2L-07 is an N-channel power MOSFET from Infineon Technologies, part of their OptiMOS™ series. This MOSFET is designed for high-efficiency, low-voltage switching applications and is well-suited for synchronous rectification, DC-DC converters, and other power management systems requiring minimal conduction losses.
Applications:
- Synchronous rectification in SMPS (Switched-Mode Power Supplies)
- DC-DC converters
- Power tools
- Motor control
- Battery management systems
Features:
- Extremely low RDS(on) for minimal conduction losses.
- Optimized Qg (gate charge) for improved switching performance.
- Logic Level compatible.
- Avalanche rated.
- Pb-free plating; RoHS compliant.
- Available in a TO-220 package for excellent thermal performance.
Benefits:
- Increased energy efficiency and reduced power consumption.
- Improved overall system performance with faster switching.
- Simplified gate drive circuitry due to logic-level compatibility.
- Enhanced system robustness thanks to avalanche rating.
- Excellent thermal dissipation with the TO-220 package.
- Environmentally friendly due to RoHS compliance.
Additional Details:
The IPP80N08S2L-07 features a drain-source voltage (VDS) of 80V and a continuous drain current (ID) of 80A. The typical on-resistance (RDS(on)) is 7 mOhms at VGS = 10V. This MOSFET leverages Infineon's advanced OptiMOS™ technology for optimized switching behavior and low conduction losses. The TO-220 package allows for efficient heat transfer. The logic-level gate drive simplifies integration with microcontrollers and other control circuits. It's designed for high power density and energy efficiency.