EN
  • EN
  • DE

IPU039N03LG

Part No IPU039N03LG
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS®3 Power-Transistor Features Fast switching MOSFET for SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186459-IPU039N03LG
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPU039N03LG CAD Model

Description

The IPU039N03LG is a OptiMOS™ power MOSFET from Infineon Technologies, designed for high-efficiency applications requiring low on-state resistance and fast switching speeds. This MOSFET is commonly used in synchronous rectification, DC-DC converters, and power management systems where minimizing power losses and maximizing efficiency are crucial.

Applications

  • Synchronous Rectification: Used in DC-DC converters to improve efficiency.
  • Power Management: Optimizing power consumption in various electronic devices.
  • Battery Management Systems (BMS): Protecting and managing lithium-ion batteries.
  • Motor Control: Efficiently controlling motors in various applications.
  • Load Switching: Used to switch power to various loads efficiently.

Features

  • OptiMOS™ Technology: Provides industry-leading on-state resistance and switching performance.
  • Low On-State Resistance (RDS(on)): Minimizes conduction losses for higher efficiency.
  • Fast Switching Speed: Reduces switching losses, improving overall performance.
  • Avalanche Rated: Ensures robustness against voltage spikes.
  • Logic Level Gate Drive: Simplifies design and allows direct control from microcontrollers.

Benefits

  • Increased System Efficiency: Low RDS(on) and fast switching minimize power losses.
  • Improved Thermal Performance: Allows for higher power density designs.
  • Simplified Design: Logic level gate drive simplifies integration with control circuits.
  • Enhanced Reliability: Avalanche rating provides protection against voltage transients.
  • Reduced System Cost: High efficiency reduces the need for bulky heat sinks.

Additional Details

The IPU039N03LG features a breakdown voltage of 30V and a typical on-state resistance of 3.9 mOhms at VGS = 10V. It is available in a PG-TSDSON-8 package. The OptiMOS™ technology used in this MOSFET provides significant improvements in both conduction and switching performance. This leads to lower power losses and higher overall system efficiency. The logic-level gate drive simplifies interfacing with microcontrollers and other low-voltage control circuits. The avalanche rating ensures reliable operation under high-voltage stress conditions. The PG-TSDSON-8 package provides excellent thermal performance, allowing for efficient heat dissipation. Overall, the IPU039N03LG offers a compelling combination of performance, reliability, and ease of use for a wide range of applications where high efficiency and low on-state resistance are critical. The device's low gate charge also contributes to its suitability for high-frequency applications. Furthermore, its small size and low profile make it ideal for space-constrained designs. The IPU039N03LG is designed to meet the demands of modern power electronics systems, providing a high-performance and cost-effective solution.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess