EN
  • EN
  • DE

IPU80R1K4CE

Part No IPU80R1K4CE
Manufacturer Infineon Technologies
Description Metal Oxide Semiconductor Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186468-IPU80R1K4CE
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPU80R1K4CE CAD Model

Description

The IPU80R1K4CE is a CoolMOS™ power MOSFET from Infineon Technologies, belonging to the CoolMOS™ CE series. It is specifically designed for cost-sensitive switched-mode power supply (SMPS) applications where efficiency and reliability are crucial. This MOSFET is optimized to deliver excellent performance in a variety of applications, including consumer electronics, lighting, and industrial power supplies.

Applications:

  • Switched-mode power supplies (SMPS)
  • LED lighting
  • Consumer electronics power supplies
  • Auxiliary power supplies
  • Adapter and charger applications

Features:

  • Infineon CoolMOS™ technology
  • Cost-optimized design
  • Low on-state resistance (Rds(on))
  • High blocking capability
  • Low gate charge (Qg)
  • Integrated gate resistor

Benefits:

  • High efficiency, reducing energy consumption
  • Lower heat dissipation, improving thermal performance
  • Reduced system cost, offering a competitive solution
  • Increased power density, enabling compact designs
  • Enhanced system reliability, ensuring stable operation
  • Simplified design, reducing design time and complexity

Technical Specifications:

The IPU80R1K4CE features a drain-source voltage (Vds) of 800V and a typical on-state resistance (Rds(on)) of 1.4 Ohms. It is designed with a low gate charge (Qg), which minimizes switching losses and improves efficiency. The device is available in a TO-251 (IPAK) package, providing efficient thermal dissipation. The integrated gate resistor simplifies the design and reduces the need for external components.

This CoolMOS™ MOSFET is tailored for applications requiring a balance between cost and performance. Its low on-state resistance minimizes conduction losses, while the fast switching characteristics reduce switching losses. This combination leads to higher efficiency and cooler operation. The device is particularly suitable for power supplies in consumer electronics, such as TVs, set-top boxes, and adapters. Its robust design and high blocking voltage ensure reliable operation in demanding environments. The IPU80R1K4CE is a cost-effective solution that meets the stringent requirements of modern power supply designs.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.7970
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess