The IPW80R280P7 is a CoolMOS™ P7 series Power MOSFET from Infineon Technologies designed for high-efficiency power applications. Utilizing superjunction technology, this MOSFET offers ultra-low on-state resistance and enhanced switching performance, making it an excellent choice for applications requiring high power density and efficiency.
Applications:
- Switched-Mode Power Supplies (SMPS)
- Power Factor Correction (PFC)
- DC-DC Converters
- LED Lighting
- Motor Drives
Features:
- CoolMOS™ P7 Technology: Provides improved efficiency and thermal behavior.
- Ultra-low on-state resistance (RDS(on)): Minimizes conduction losses.
- Optimized switching performance: Reduces switching losses.
- Integrated fast body diode: Enhances robustness and reliability.
- Pb-free lead plating; RoHS compliant: Meets environmental standards.
Benefits:
- High efficiency: Results from low RDS(on) and optimized switching behavior.
- Simplified design: Integrated features facilitate easy implementation.
- Increased reliability: Robust body diode enhances device ruggedness.
- Compact solution: Enables smaller and more efficient designs.
- Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.
Technical Specifications:
The IPW80R280P7 features a drain-source voltage (VDS) of 800V and a typical on-state resistance (RDS(on)) of 0.28 Ω at VGS = 10V. The continuous drain current (ID) rating depends on operating conditions and thermal management. The device is available in a PG-TO247 package, which allows for efficient heat dissipation. The CoolMOS™ P7 technology ensures fast switching speeds and low gate charge (Qg), minimizing switching losses.
This CoolMOS™ P7 MOSFET is well-suited for applications demanding high efficiency, reliability, and ease of use. Its advanced technology and robust design make it a suitable choice for a wide array of power electronics systems.