EN
  • EN
  • DE

IR2156SPBF

Part No IR2156SPBF
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTRLR BALLAST 600V .5A 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Type Ballast Controller
Frequency 36kHz to 44kHz
Supply Voltage - Operating 10.5 V to 16.5 V
Operating Supply Current 10mA
Dimming No
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 114415-IR2156SPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR2156SPBF CAD Model

Description

Infineon Technologies introduces IR2156SPBF, a ballast controller designed for SMD mounting.

  • Frequency Range: 36kHz to 44kHz
  • Supply Voltage Range: 10.5V to 16.5V
  • Maximum Operating Temperature: 125°C
  • Package: 14-SOIC
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Maxim Integrated
Lowest to $1.3456
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess