EN
  • EN
  • DE

IR21593

Part No IR21593
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTRLR BALLAST DIMMING 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Type Ballast Controller
Frequency 30kHz to 230kHz
Supply Voltage - Operating 12 V to 16.5 V
Operating Supply Current 10mA
Dimming Yes
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 120815-IR21593
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian IR21593 CAD Model

Description

The Infineon Technologies IR21593 is a ballast controller IC that is used in lighting applications.

  • Frequency Range: 30kHz to 230kHz
  • Dimming: Yes
  • Package Type: 16-DIP
  • Operating Temperature Range: -40°C to 125°C
  • Supply Voltage Range: 12V to 16.5V
  • Operating Supply Current: 10mA

You May Also Be Interested in

Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
NXP / Nexperia
IC CCFL/EEFL CNTRL 42KHZ 24SSOP
Need more? Email Us
Microchip Technology
IC EL DRIVER 180VPP OUT 8-MSOP
Need more? Email Us
Microchip Technology
IC EL LAMP DRIVER 1.2KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EL LAMP DRIVER 75KHZ 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us
NXP / Nexperia
IC DVR FULL BRIDGE 24-SOIC
Lowest to $18.6059

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0633 $60.9495
35+ $3.3345 $116.7075
54+ $3.2305 $174.4470
74+ $3.1254 $231.2796
96+ $3.0215 $290.0640
128+ $2.7096 $346.8288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess