EN
  • EN
  • DE
  • IT

IR3502MTRPBF

Part No IR3502MTRPBF
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Description IC XPHASE3 CONTROLLER 32-MLPQ / Controller 32-Pin MLPQ T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Series XPhase3
Packaging Reel package
Applications Processor
Operating Supply Current 8mA
Operating Supply Voltage 8 V ~ 16 V
Operating Temperature Range 0°C ~ 100°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-MLPQ (5x5)
Win Source Part Number 776972-IR3502MTRPBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name IR3502
Introduction Date April 08, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IR3502MTRPBF CAD Model

Description

The Infineon Technologies XPhase3 series integrated circuit (IC) with a 32-VFQFN Exposed Pad package is a processor application IC that can operate in a temperature range of 0°C to 100°C.

  • Operating Supply Voltage: 8V to 16V
  • Operating Supply Current: 8mA
  • Supply and Demand Status: Limited
  • Quantity Per Package: 3k pcs

You May Also Be Interested in

Maxim Integrated
FEEDBACK INTEGRATOR
Lowest to $2.5756
Analog Devices Inc.
SUPPLY PROTECTION CONTROLLER / Overvoltage, Undervoltage Protection PMIC 8-DFN (3x3)
Lowest to $16.2986
Maxim Integrated
POWER SUPPLY SUPPORT CIRCUIT, FI
Lowest to $2.2353
Maxim Integrated
MAX4842 OVERVOLTAGE-PROTECTION C / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $3.0788
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
LOW-IQ PMICS WITH DYNAMIC CORE
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $2.5996
Texas Instruments
IC POWER MANAGEMENT 24WQFN
Lowest to $2.8285
Analog Devices Inc.
IC CAPACITOR CHRG 20-QFN
Lowest to $17.7414

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess