EN
  • EN
  • DE

IR35409MTRPBF

Part No IR35409MTRPBF
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023290-IR35409MTRPBF
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR35409MTRPBF CAD Model

Description

The IR35409MTRPBF is a synchronous buck regulator from Infineon Technologies, designed for high-performance CPU and GPU core power delivery. It integrates a PWM controller, gate drivers, and power MOSFETs in a single package, offering a compact and efficient solution for voltage regulation. This regulator is optimized for fast transient response and high efficiency, meeting the demanding requirements of modern computing platforms.

Applications:

  • CPU core power: Used in desktop and laptop computers to power the CPU core.
  • GPU core power: Employed in graphics cards to power the GPU core.
  • Server power: Used in server systems to provide power to processors and other critical components.
  • Gaming consoles: Found in gaming consoles to power the CPU and GPU.
  • High-performance computing: Utilized in high-performance computing applications requiring precise and efficient voltage regulation.

Features:

  • Integrated MOSFETs: Includes both high-side and low-side power MOSFETs in a single package.
  • PWM controller: Features a high-performance PWM controller for precise voltage regulation.
  • Gate drivers: Integrated gate drivers optimize MOSFET switching performance.
  • Fast transient response: Designed for fast transient response to meet the dynamic load requirements of CPUs and GPUs.
  • Over-current protection (OCP): Protects the regulator and the load from excessive current.

Benefits:

  • High efficiency: Integrated MOSFETs and optimized gate drivers contribute to high efficiency.
  • Compact design: Single-package solution reduces board space and component count.
  • Improved performance: Fast transient response ensures stable voltage regulation under dynamic load conditions.
  • Enhanced protection: Over-current protection protects the regulator and the load from damage.
  • Simplified design: Integrated solution simplifies power supply design and reduces development time.

Additional Details:

The IR35409MTRPBF supports a wide input voltage range and provides a programmable output voltage. It features a switching frequency of up to 1 MHz and is designed for low output voltage ripple. The integrated MOSFETs are optimized for low on-resistance, minimizing power losses. The regulator also includes thermal shutdown protection to prevent overheating. This device is available in a QFN package and is designed for surface mounting. It is an ideal solution for high-performance power delivery applications where efficiency, size, and transient response are critical.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Dell
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Glenair, Inc.
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5703 $59.4139
31+ $3.7503 $116.2593
48+ $3.6325 $174.3600
66+ $3.5158 $232.0428
85+ $3.3992 $288.9320
114+ $3.0469 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess