EN
  • EN
  • DE
  • IT

IRGP4266DPBF

Part No IRGP4266DPBF
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description Trans IGBT Chip N-CH 650V 140A 455000mW 3-Pin(3+Tab) TO-247AC Tube / Insulated Gate Bipolar Transistor with Ultrafast Soft Recovery Diode | IGBT 650V 140A 455W TO247AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 650V
Current - Collector (Ic) (Maximum) 140A
Current - Collector Pulsed (Icm) 300A
Vce(on) (Maximum) at Vge, Ic 2.1V at 15V, 75A
Maximum Power 455W
Switching Energy 2.5mJ (on), 2.2mJ (off)
Input Type Standard
Gate Charge 210nC
Td (on/off) at 25°C 50ns/200ns
Test Condition 400V, 75A, 10Ohm, 15V
Reverse Recovery Time (trr) 170ns
Temperature Range - Operating -40°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AC
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1188370-IRGP4266DPBF
Manufacturer Homepage www.irf.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name IRGP4266D
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IRGP4266DPBF CAD Model

Description

The IRGP4266DPBF is an IGBT from Infineon Technologies. It is commonly used in power electronics applications.

  • Supply and Demand Status: Limited
  • On-State Voltage: 2.1V @ 75A
  • Voltage Rating: 650V
  • Design: Fast switching speed and a low switching loss
  • Suitable For: High frequency applications
  • Package: TO-247AC package
  • Maximum Operating Temperature: 175°C

You May Also Be Interested in

Fairchild/ON Semiconductor
IGBT, 330V, N-CHANNEL, TO-220AB
Lowest to $2.4475
Infineon Technologies
IGBT 600V TO247 COPAK / IGBT
Lowest to $6.5194
Microchip Technology
IGBT NPT SINGLE 1200V 50A TO-264
Lowest to $148.2426
Harris Corporation
14A, 600V, N-CHANNEL IGBT
Lowest to $16.9513
IXYS
DISC IGBT PT-LOW FREQUENCY TO-22
Lowest to $4.8151
Infineon Technologies
IGBT, 60A, 900V, N-CHANNEL
Lowest to $5.6240
IXYS
IGBT 1700V 24A 250W TO268
Lowest to $32.4836
Infineon Technologies
IGBT, 12A I(C), 600V V(BR)CES, N
Lowest to $2.1732
Infineon Technologies
AUIRGS30B60K - AUTOMOTIVE IGBT D / IGBT
Lowest to $25.5499

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.4616 $77.3080
11+ $12.6865 $139.5515
16+ $12.2901 $196.6416
22+ $11.8936 $261.6592
29+ $11.4971 $333.4159
38+ $10.3078 $391.6964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 341 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess