EN
  • EN
  • DE
  • IT

IRGS6B60KDPBF

Part No IRGS6B60KDPBF
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 600V 13A 90W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
IGBT Type NPT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 13A
Pulsed Collector Current 26A
Collector-emitter saturation voltage(Max) 2.2V @ 15V, 5A
Maximum Power Dissipation 90W
Total Switching Energy(Ets) 110μJ (on), 135μJ (off)
Input Type Standard
Gate Charge 18.2nC
Turn-on and Turn-off delay time 25ns/215ns
Testing Conditions 400V, 5A, 100 Ohm, 15V
Reverse Recovery Time (trr) 70ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 040785-IRGS6B60KDPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRGS6B60KDPBF CAD Model

Description

The Infineon Technologies 040785-IRGS6B60KDPBF is a high-performance MOSFET designed for use in a variety of applications.

  • Maximum Drain-Source Breakdown Voltage: 600V
  • Maximum Current Collector: 13A
  • Maximum Power Dissipation: 90W
  • Package: D2PAK
  • Mounting: SMT
  • Gate Charge: 18.2nC
  • Total Switching Energy: 110μJ (on) and 135μJ (off)
  • Turn-On Delay Time: 25ns
  • Turn-Off Delay Time: 215ns
  • Supply and Demand Status: Limited
The Infineon Technologies 040785-IRGS6B60KDPBF is an active product, but its supply and demand status is limited.

You May Also Be Interested in

Infineon Technologies
AUIRGS30B60K - AUTOMOTIVE IGBT D / IGBT
Lowest to $25.5499
Harris Corporation
14A, 600V, N-CHANNEL IGBT
Lowest to $16.9513
Infineon Technologies
IGBT, 9.6A, 1200V, N-CHANNEL
Lowest to $11.6760
Infineon Technologies
IGBT, 60A, 900V, N-CHANNEL
Lowest to $5.6240
Infineon Technologies
IGBT 600V TO247 COPAK / IGBT
Lowest to $6.5194
ON Semiconductor
FGPF4533RDTU
Lowest to $1.3039
IXYS
DISC IGBT PT-MID FREQUENCY TO-24
Need more? Email Us
Microchip Technology
IGBT 900V 63A 290W TO-247
Lowest to $24.6805
Infineon Technologies
IGBT, 4.5A, 600V, N-CHANNEL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2400 $56.1600
22+ $5.1201 $112.6422
34+ $4.9600 $168.6400
47+ $4.8000 $225.6000
61+ $4.6400 $283.0400
81+ $4.1600 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess