EN
  • EN
  • DE

IRLMS5703TR

Part No IRLMS5703TR
Manufacturer Infineon Technologies
Catalog FETs - Single
Description MOSFET P-CH 30V 2.3A 6-TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Packaging Cut Tape (CT)
Part Status Obsolete (End Of Life)
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 2.3A
Rds On (Maximum) at Id, Vgs 200mOhm at 1.6A, 10V
Vgs(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 11nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 170pF at 25V
Mounting Style SMD
Supplier Device Package Micro6 (SOT23-6)
Manufacturer Package SOT-23-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804727-IRLMS5703TR
Ultra Librarian 3D Model Ultra Librarian IRLMS5703TR CAD Model

Description

The IRLMS5703TR is a single P-Channel MOSFET from Infineon Technologies, designed for low-voltage, high-speed switching applications. It leverages advanced trench MOSFET technology to achieve a very low on-resistance (Rds(on)) and gate charge (Qg), minimizing conduction and switching losses. This makes it ideal for portable applications and power management circuitry.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • DC-DC Converters
  • Solid State Relays

Features:

  • P-Channel MOSFET
  • Low On-Resistance (Rds(on)): Minimizes conduction losses, increasing efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enabling higher frequency operation.
  • Logic Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • Small Footprint: Available in a small SOT-23 package, saving board space.
  • Trench MOSFET Technology: Provides excellent current handling capability and robustness.

Benefits:

  • Increased Efficiency: Low Rds(on) and Qg minimize power losses.
  • Extended Battery Life: Higher efficiency translates to longer run times in portable devices.
  • Reduced Board Space: Small SOT-23 package enables compact designs.
  • Simplified Design: Logic level gate drive simplifies interface with control circuitry.
  • Improved Thermal Performance: Efficient operation reduces heat generation.

Additional Details:

The IRLMS5703TR typically features a drain-source voltage (Vds) rating of -30V and a continuous drain current (Id) rating dependent on the specific application and thermal conditions. Its low threshold voltage ensures compatibility with low-voltage logic levels, common in modern electronic devices. The SOT-23 package is well-suited for automated assembly processes, contributing to cost-effectiveness in high-volume manufacturing.

The device is RoHS compliant, ensuring environmental friendliness and adherence to industry regulations. It is designed for optimal performance in switching applications, offering a balance of low on-resistance, fast switching speeds, and small size.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0713
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,600 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess